Diode Array 1 Pair Common Anode Standard 85V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 079537-BAW56
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAW56
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): S-LBAW56LT1G; BAW156-TP;
Introduction Date: November 04, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Safety
High Conductance Ultra Fast Diode
DIODE ARRAY GP 85V 200MA SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAW56FSTR-ND | 079537-BAW56 | BAW56 | BAW56 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAW56 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Anode | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23 | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed |