Manufacturer: Panjit
Win Source Part Number: 912889-BAV99W_R1_000
Features: Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAV99W_R1_00001
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, Product overview: BAV99W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99W_R1_00001 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
DIODE ARRAY GP 75V 150MA SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 912889-BAV99W_R1_00001 | 286-BAV99W_R1_00001 | 3757-BAV99W_R1_00001TR-ND | BAV99W_R1_00001 | BAV99W_R1_00001 |
| Product Name | Diodes, Rectifiers - Arrays - BAV99W_R1_00001 | 0.15A 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323 | ||||
| Package | SOT323; SOT-323 | SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active |