DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 20 30 40 50 60 70 75 76 77 78 79 80 81 82 83 84 85 86 87 90 100 110 120 130 140 150 200 250 300 350 400 417
Product Name Notes
"Inrush Current Limiter ±25% 0.591"" (15.00mm)"
"Inrush Current Limiter ±25% 1.4A 0.512"" (13.00mm)"
"Inrush Current Limiter 100 Ohms ±25% 0.748"" (19.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 0.591"" (15.00mm)"
"Inrush Current Limiter 20 Ohms ±30% 0.748"" (19.00mm)"
"Inrush Current Limiter 56 Ohms ±30% 0.748"" (19.00mm)"
25.4V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount WL-CSP0201 SL
5.2V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 1005
7.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP0201 SL
8V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP01005 SL
BAL74-Q/SOT23/TO-236 AB
BAL99-Q/SOT23/TO-236 AB
BAS116-Q/SOT23/TO-23 6AB
BAS116L-Q/SOD882/DFN 1006-2
BAS116QA-Q/SOT1215/D FN1010D-3
BRIDGE RECT 1P 160V 1.5A 4-SODIL
BRIDGE RECT 1P 160V 1.8A 4-SIL
BRIDGE RECT 1P 160V 1A 4-SO-DIL
BRIDGE RECT 1P 160V 2.3A TO269AA
BRIDGE RECT 1P 160V 4.8A 4-SIL
BRIDGE RECT 1PHASE 160V 1A 4-DIL
Bridge Rectifier Single Phase Standard 125V Through Hole DFM
Bridge Rectifier Single Phase Standard 125V Through Hole WOG
Bridge Rectifier Single Phase Standard 160V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 160V Through Hole 4-SIP
Bridge Rectifier Single Phase Standard 160V Through Hole DFM
Bridge Rectifier Single Phase Standard 160V Through Hole WOG
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Through Hole MBM
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 800V Surface Mount MBS
Bridge Rectifier
DIODE ARR GP 600V 100MA TO-236AB
DIODE ARR SCHOT 25V 100MA SOT323
DIODE ARR SCHOTT 30V 200MA SOT23
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 2 Independent Schottky 100V 400mA Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343
Diode Array 2 Independent Standard 75V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount 4-XFDFN
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount SOT-963
Diode Array 3 Independent Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 110MA 6TSSOP
DIODE ARRAY GP 75V 150MA SOT-363
DIODE ARRAY GP 75V 180MA 6-TSSOP
DIODE ARRAY GP 75V 200MA 6-TSSOP
DIODE GEN PURP 1000V 1A DO204AC
DIODE GEN PURP 1A DO204AL
DIODE GEN PURP 400V 1A DO204AC
DIODE GEN PURP 400V 1A DO204AL
DIODE GEN PURP 600V 1A DO204AL
DIODE GEN PURP 75V 200MA SOT23
DIODE GEN PURP 75V 250MA SOD123
DIODE GP 75V 325MA DFN1006-2
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23
Diode Schottky 100V 500mA Surface Mount SOD-123
Diode Schottky 100V 500mA Surface Mount SOD-323
Diode Schottky 30V 100mA Surface Mount SOT-23-3
DIODE SCHOTTKY 30V 200MA SOT23
Diode Schottky 30V 200mA Surface Mount SOT-23-3
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2
DIODE SCHOTTKY 70V 100MA SOT23
Diode Schottky 70V 15mA (DC) Through Hole DO-35
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
DIODE STANDARD 1000V 1A DO204AL
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-41/DO-204AC
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
DIODE STANDARD 100V 215MA SOT23
Diode Standard 125V 200mA Surface Mount SOD-80 QuadroMELF
Diode Standard 1A Through Hole DO-204AL (DO-41)
Diode Standard 300V 200mA (DC) Surface Mount TO-236AB
Diode Standard 30V 200mA Surface Mount SOD-80 QuadroMELF
DIODE STANDARD 400V 1A DO204AC
DIODE STANDARD 400V 1A DO204AL
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 50V 200mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 50V 215mA (DC) Surface Mount TO-236AB
Diode Standard 50V 250mA (DC) Surface Mount PG-SOT23
DIODE STANDARD 600V 1A DO204AC
DIODE STANDARD 600V 1A DO204AL
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 60V 200mA Surface Mount SOD-80 QuadroMELF
Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 70V 100MA SOT23-3
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
DIODE STANDARD 70V 250MA SOT23-3
Diode Standard 70V 250mA Surface Mount SOT-23-3
DIODE STANDARD 75V 150MA SOT23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 150mA Surface Mount SOT-23
Diode Standard 75V 150mA Surface Mount SOT-323
Diode Standard 75V 150mA Surface Mount SOT-523
Diode Standard 75V 200mA (DC) Surface Mount SOD-323
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 75V 200mA (DC) Surface Mount SOT-23
DIODE STANDARD 75V 200MA SOT23-3
DIODE STANDARD 75V 200MA SOT23
Diode Standard 75V 200mA Surface Mount SC-75, SOT-416
Diode Standard 75V 200mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOT-23
Diode Standard 75V 215mA (DC) Surface Mount SC-75
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
Diode Standard 75V 215mA (DC) Surface Mount SOD-123F
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB
DIODE STANDARD 75V 215MA SOT23-3
Diode Standard 75V 215mA Surface Mount SOT-23-3 (TO-236)
DIODE STANDARD 75V 250MA SOD123
Diode Standard 75V 250mA Surface Mount SOD-123
Diode Standard 75V 250mA Surface Mount SOT-23
Diode Standard 75V 300mA (DC) Surface Mount DFN1010D-3
Diode Standard 75V 300mA (DC) Surface Mount SOT-23-3
DIODE STANDARD 75V 300MA SOD123
DIODE STANDARD 75V 300MA SOT23-3
Diode Standard 75V 325mA (DC) Surface Mount DFN1006-2
Diode Standard 75V 325mA (DC) Surface Mount DFN1006BD-2
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Diode Standard 80V 200mA (DC) Surface Mount PG-SC79-2
Diode Standard 80V 200mA (DC) Surface Mount PG-TSLP-2-1
Diode Standard 80V 200mA (DC) Surface Mount SC-59-3
Diode Standard 80V 200mA (DC) Surface Mount SCD-80
Diode Standard 80V 215mA (DC) Surface Mount SOT-23
Diode Standard 80V 215mA (DC) Surface Mount SSD3
Diode Standard 80V 250mA (DC) Surface Mount PG-SOD323-2
Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23
Diode Standard 85V 200mA Surface Mount SOT-23-3
Diode Standard 85V 215mA (DC) Surface Mount DFN1006-2C
Diode Standard 85V 215mA (DC) Surface Mount DFN1006-2L
Diode Standard 85V 215mA (DC) Surface Mount SOT-23-3
Diode Standard 85V 215mA (DC) Surface Mount SOT-523
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2
Diode Standard 85V 215mA (DC) Surface Mount X3-DFN0603-2
DIODE STANDARD 85V 215MA SOT23-3
Diode Standard 85V 325mA (DC) Surface Mount DFN1006BD-2
DIODE STD 300V 200MA TO236AB
DIODE STD 75V 325MA DFN10062
DIODE SW HI-VOLT DUAL SOT-23
DIODE SW HIGH-SPEED SOT-23
ESD PROTECTION, TVS DIODE
FAST SWITCHING DIODE SOT23 T&R 3
ICL 500 OHM 30%
INDEPENDENT TYPE 50MA 50V 1.1V@5
INDEPENDENT TYPE 50MA 60V 1.1V@5
Inrush Current Limiter ±25%
Inrush Current Limiter 100 Ohms ±25%
Inrush Current Limiter 22 Ohms ±25%
Inrush Current Limiter 33 Ohms ±25%
Inrush Current Limiter 56 Ohms ±25%
RF Diode PIN - 1 Pair Common Anode 100V 100mA 240mW SC-70
RF Diode PIN - 1 Pair Common Anode 100V 140mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Anode 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Anode 150V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Common Anode 175V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Common Anode 50V 50mA 240mW SC-70
RF Diode PIN - 1 Pair Common Cathode 100V 100mA 240mW SC-70
RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323
RF Diode PIN - 1 Pair Common Cathode 100V 140mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Cathode 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Cathode 150V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Common Cathode 175V 100mA 200mW SOT-323
RF Diode PIN - 1 Pair Common Cathode 175V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Common Cathode 175V 100mA 250mW SOT-23
RF Diode PIN - 1 Pair Common Cathode 30V 100mA 240mW SC-70
RF Diode PIN - 1 Pair Common Cathode 30V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 240mW SC-70
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Common Cathode 50V 50mA 240mW SC-70
RF Diode PIN - 1 Pair Common Cathode 50V 50mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Series Connection 100V 100mA 240mW SC-70
RF Diode PIN - 1 Pair Series Connection 100V 140mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Series Connection 150V 200mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 175V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Series Connection 30V 50mA SOT-23-3
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Series Connection 50V 100mA 260mW SC-70
RF Diode PIN - 1 Pair Series Connection 50V 50mA 240mW SC-70
RF Diode PIN - 1 Pair Series Connection 50V 50mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 1 Pair Series Connection 60V 100mA 250mW SOT-23 (TO-236AB)
RF Diode PIN - 2 Independent 150V 100mA 250mW PG-SOT-143-3D
RF Diode PIN - 2 Independent 80V 100mA 250mW PG-TSLP-4-7
RF Diode PIN - 2 Pair CA + CC 100V 100mA 125mW 5-TSOP
RF Diode PIN - 2 Pair CA + CC 50V 100mA 125mW 5-TSOP
RF Diode PIN - 2 Pair Series 50V 100mA 300mW 6-TSSOP
RF Diode PIN - 4 Independent 80V 100mA 150mW TSSLP-8-1
RF Diode PIN - PI Element 100V 140mA 250mW
RF Diode PIN - Single 150V 100mA 250mW PG-SC79-2
RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2
RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-19
RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-7
RF Diode PIN - Single 150V 200mA 250mW PG-SC79-2
RF Diode PIN - Single 175V 100mA 200mW SOT-323
RF Diode PIN - Single 175V 100mA 500mW SOD-323
RF Diode PIN - Single 175V 100mA 715mW SOD-523
RF Diode PIN - Single 30V 100mA 135mW SOD2
RF Diode PIN - Single 30V 100mA 250mW PG-SC79-2
RF Diode PIN - Single 30V 100mA 250mW PG-SOD323-2
RF Diode PIN - Single 30V 100mA 250mW PG-TSLP-2-1
RF Diode PIN - Single 30V 100mA 500mW SOD-323
RF Diode PIN - Single 30V 100mA 715mW SOD-523
RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
RF Diode PIN - Single 30V 50mA SOD-80 QuadroMELF
RF Diode PIN - Single 30V 50mA SOT-23-3
RF Diode PIN - Single 35V 100mA SOD-123
RF Diode PIN - Single 35V 100mA SOD-323
RF Diode PIN - Single 35V 100mA SOD-80 MiniMELF
RF Diode PIN - Single 50V 100mA 130mW SOD2
RF Diode PIN - Single 50V 100mA 135mW DFN1006D-2
RF Diode PIN - Single 50V 100mA 135mW SOD2
RF Diode PIN - Single 50V 100mA 150mW PG-TSSLP-2-1
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2
RF Diode PIN - Single 50V 100mA 250mW PG-SOD323-2
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1
RF Diode PIN - Single 50V 100mA 250mW SCD-80
RF Diode PIN - Single 50V 100mA 415mW SOD-523
RF Diode PIN - Single 50V 100mA 500mW DFN1006-2
RF Diode PIN - Single 50V 100mA 500mW SOD-323
RF Diode PIN - Single 50V 100mA 715mW SOD-523
RF Diode PIN - Single 50V 50mA 150mW SOD2
RF Diode PIN - Single 50V 50mA 200mW SOD-323
RF Diode PIN - Single 50V 50mA 500mW SOD-323
RF Diode PIN - Single 50V 50mA 715mW SOD-523
RF Diode PIN - Single 50V 50mA PG-SOD323-2
RF Diode PIN - Single 50V 50mA PG-SOT23
RF Diode PIN - Single 50V 50mA SCD-80
RF Diode PIN - Single 60V 100mA 130mW DFN1006D-2
RF Diode PIN - Single 60V 100mA 140mW SOD2
RF Diode PIN - Single 60V 100mA 150mW DFN1006D-2
RF Diode PIN - Single 60V 100mA 150mW SOD2
RF Diode PIN - Single 60V 100mA 500mW DFN1006-2
RF Diode PIN - Single 60V 100mA 500mW SOD-323
RF Diode PIN - Single 60V 100mA 715mW SOD-523
RF Diode PIN - Single 60V 50mA 715mW SOD-523
RF Diode PIN - Single 80V 100mA 150mW PG-TSSLP-2-1
RF Diode PIN - Single 80V 100mA 250mW PG-SC79-2
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3
RF DIODE PIN 100V 240MW SC-70
RF DIODE PIN 100V SOT-323
RF DIODE PIN 175V 250MW SOT-23
RF DIODE PIN 50V 250MW PG-SOT23
RF DIODE PIN 50V 250MW SOT-23
RF DIODE PIN 60V 715MW SOD-523
RF Diode SOD-80 MiniMELF
RF Diode Standard - Single 30V 100mA 100mW PG-SOT343-4-2
RF Diode Standard - Single 30V 100mA 100mW PG-SOT343-4
RF Diode Standard - Single 35V 100mA 500mW SOD-323
RF Diode Standard - Single 35V 100mA 715mW SOD-523
RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)
RF Diode Standard - Single 35V 100mA PG-SC79-2
RF Diode Standard - Single 35V 100mA PG-SOD323-2
RF Diode Standard - Single 35V 100mA PG-TSLP-2-1
RF Diode Standard - Single 35V 100mA SCD-80
RF Diode Standard - Single 35V 100mA SOD-110
RF Diode Standard - Single 35V 100mA SOD-80 QuadroMELF
SURFACE MOUNT LOW LEAKAGE SWITCH
SWITCHING DIODE GENPURP SOD123
TVS DIODE 16VWM 28VC 0201
TVS DIODE 20VWM 32V WLCSP0201 SL
TVS DIODE 5.5VWM 5.1VC 1005
TVS DIODE 5.5VWM WLCSP0201 SL

<< Prev Next >>