Diode Standard 60V 600mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 60V 600mA (DC) Through Hole DO-35 (DO-204AH)
VISHAY BAW27-TAP Small Signal Diode, Single, 75 V, 300 mA, 1.25 V, 6 ns, 4 A Product overview: BAW27-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V, 300 mA, 1.25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, 300 mA, 1.25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW27-TAP can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 75V, 300mA, DO-35; Diode Configuration:Single
DIODE, SWITCHING, 0.3A, 75V, DO-204AH, FULL REEL; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.3A; Diode Configuration:Single
DIODE GEN PURP 60V 600MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAW27-TAPGITB-ND | 280-BAW27-TAP | 32C9002 | 61M4989 | BAW27-TAP |
| Product Name | Single Diodes | 75 V 300 mA 1.25 V Diode and Rectifier | Switching Diode, 75V, 300Ma, Do-35; Diode Configuration Vishay | Diode, Small Signal, 0.3A; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | |||
| Package | Ammo Pack | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.6000 amps | ||||
| Diode Applications | Switching |