Varactors Single 32V Surface Mount SOD-523
Manufacturer: NXP
Win Source Part Number: 1022267-BB178,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.754pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32V
Capacitance Ratio: 15
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE VHF VAR CAP 32V SOD523
DIODE VHF VAR CAP 32V SOD523
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 568-1945-2-ND | 1022267-BB178,115 | BB178,115 | BB178,115 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BB178,115 | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 |