Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE, SMALL SIGNAL, 0.125A, 80V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):125mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3ns; Forward Surge RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 0.125A, 80V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):125mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:3ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 80V 215MA SSD3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAW156HMFHT116TR-ND | 81AC4447 | BAW156HMFHT116 |
| Product Name | Diode Arrays | Diode, Small Signal, 0.125A, 80V, Sot-23; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | ||
| VF | 1.1 volts | 1.25 volts |