Manufacturer: ON Semiconductor
Win Source Part Number: 011048-BAV70WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAV70W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): SBAV70WT1G; BAV70W; BAV70W,115;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
100 V Dual Common Cathode Switching Diode
200mA Dual Common Cathode Switching Diode, 100V, SOT-323 Product overview: BAV70WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70WT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE DUAL SW 100V 200MA SOT323
DIODE ARRAY GP 100V 200MA SC70-3
DIODE, SWITCHING, 70V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 70V, SOT-323-3, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 011048-BAV70WT1G | BAV70WT1G | 286-BAV70WT1G | BAV70WT1GOSCT-ND | BAV70WT1G | BAV70WT1G | 45J0563 | 85W2788 |
| Product Name | Diodes, Rectifiers - Arrays - BAV70WT1G | Dual 200mA 100V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 70V, Sot-323; Diode Configuration Onsemi | Diode, Small Signal, 70V, Sot-323-3, Full Reel; Diode Configuration Onsemi | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 100 volts | 100 volts | ||||||
| IR | 1.00E-3 mA | 1.00E-3 mA |