onsemi Dual 100 V Diode and Rectifier BAV70TT1

Description
100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAV70TT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70TT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAV70TT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70TT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100 V Diode and Rectifier
286-BAV70TT1
Dual 100 V Diode and Rectifier 286-BAV70TT1
100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAV70TT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70TT1 can be used for catalog matching and distributor lookup.

100 V Dual Common Cathode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAV70TT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70TT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAV70TT1 - Rochester Electronics
Newburyport, MA, United States
100 V Dual Common Cathode Switching Diode

100 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diode Arrays - BAV70TT1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70TT1-ND
Diode Arrays BAV70TT1-ND
DIODE SWITCH DUAL 70V SC-75

DIODE SWITCH DUAL 70V SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70TT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70TT1
Discrete Semiconductor Products - Diodes - Rectifiers BAV70TT1
DIODE SWITCH DUAL 70V SC-75

DIODE SWITCH DUAL 70V SC-75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diode Arrays Rectifiers
Product Number 286-BAV70TT1 BAV70TT1 BAV70TT1-ND BAV70TT1
Product Name Dual 100 V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details