DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
30
40
50
60
70
80
86
87
88
89
90
91
92
93
94
95
96
97
98
100
110
120
130
140
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| DIODE ZENER 100V 1W SUB SMA | |
| DIODE ZENER 100V 800MW DO219AB | |
| DIODE ZENER 10V 1W SUB SMA | |
| DIODE ZENER 10V 800MW DO219AB | |
| DIODE ZENER 110V 1W SUB SMA | |
| DIODE ZENER 11V 1W SUB SMA | |
| DIODE ZENER 11V 800MW DO219AB | |
| DIODE ZENER 12.05V 1W SUB SMA | |
| DIODE ZENER 120.5V 1W SUB SMA | |
| DIODE ZENER 120V 800MW DO219AB | |
| DIODE ZENER 12V 800MW DO219AB | |
| DIODE ZENER 13.25V 1W SUB SMA | |
| DIODE ZENER 130V 800MW DO219AB | |
| DIODE ZENER 132.5V 1W SUB SMA | |
| DIODE ZENER 13V 800MW DO219AB | |
| DIODE ZENER 200V 800MW DO219AB | |
| DIODE ZENER 6.8V 800MW DO219AB | |
| DIODE ZENER 62V 1W SUB SMA | |
| DIODE ZENER 68V 1W SUB SMA | |
| DIODE ZENER 68V 800MW SUB SMA | |
| DIODE ZENER 75V 1W SUB SMA | |
| DIODE ZENER 75V 800MW SUB SMA | |
| TVS DIODE 100VWM 161VC DO219AB | |
| TVS DIODE 100VWM 167VC DO219AB | |
| TVS DIODE 10VWM 16VC DO219AB | |
| TVS DIODE 10VWM 17VC DO219AB | |
| TVS DIODE 110VWM 174VC DO219AB | |
| TVS DIODE 110VWM 185VC DO219AB | |
| TVS DIODE 11VWM 17.8VC DO219AB | |
| TVS DIODE 11VWM 18.9VC DO219AB | |
| TVS DIODE 120VWM 201VC DO219AB | |
| TVS DIODE 12VWM 20.5VC DO219AB | |
| TVS DIODE 130VWM 214VC DO219AB | |
| TVS DIODE 13VWM 21.9VC DO219AB | |
| TVS DIODE 150VWM 242VC DO219AB | |
| TVS DIODE 15VWM 24.6VC DO219AB | |
| TVS DIODE 160VWM 268VC DO219AB | |
| TVS DIODE 16VWM 27.3VC DO219AB | |
| TVS DIODE 18VWM 30VC DO219AB | |
| TVS DIODE 1VWM DO219AB | |
| TVS DIODE 20VWM 32.3VC DO219AB | |
| TVS DIODE 22VWM 36.3VC DO219AB | |
| TVS DIODE 24VWM 40.4VC DO219AB | |
| TVS DIODE 27VWM 44.4VC DO219AB | |
| TVS DIODE 2VWM DO219AB | |
| TVS DIODE 30VWM 48.4VC DO219AB | |
| TVS DIODE 33VWM 52.5VC DO219AB | |
| TVS DIODE 36VWM 57.9VC DO219AB | |
| TVS DIODE 39VWM 62.8VC DO219AB | |
| TVS DIODE 3VWM DO219AB | |
| TVS DIODE 43VWM 68.2VC DO219AB | |
| TVS DIODE 47VWM 74.8VC DO219AB | |
| TVS DIODE 51VWM 82.9VC DO219AB | |
| TVS DIODE 56VWM 90.9VC DO219AB | |
| TVS DIODE 6.2VWM 10.9V DO219AB | |
| TVS DIODE 6.8VWM 11.8V DO219AB | |
| TVS DIODE 62VWM 100.2V DO219AB | |
| TVS DIODE 68VWM 110VC DO219AB | |
| TVS DIODE 7.5VWM 12.9V DO219AB | |
| TVS DIODE 75VWM 122VC DO219AB | |
| TVS DIODE 8.2VWM 14.2V DO219AB | |
| TVS DIODE 8.2VWM 14.8V DO219AB | |
| TVS DIODE 82VWM 134VC DO219AB | |
| TVS DIODE 82VWM 139VC DO219AB | |
| TVS DIODE 9.1VWM 15.2V DO219AB | |
| TVS DIODE 9.1VWM 15.7V DO219AB | |
| TVS DIODE 91VWM 145VC DO219AB | |
| TVS DIODE 91VWM 150VC DO219AB | |
| Zener Diode 100V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 100V 1W ±5% Surface Mount Sub SMA | |
| Zener Diode 100V 1W ±6% Surface Mount Sub SMA | |
| Zener Diode 100V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 10V 1W ±6% Surface Mount Sub SMA | |
| Zener Diode 10V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 110V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 110V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 11V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 11V 1W ±5% Surface Mount Sub SMA | |
| Zener Diode 11V 1W ±5.45% Surface Mount Sub SMA | |
| Zener Diode 11V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 12.05V 1W ±5% Surface Mount Sub SMA | |
| Zener Diode 12.05V 1W ±5.39% Surface Mount Sub SMA | |
| Zener Diode 120.5V 1W ±5.39% Surface Mount Sub SMA | |
| Zener Diode 120V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 120V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 12V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 12V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 13.25V 1W ±5% Surface Mount Sub SMA | |
| Zener Diode 13.25V 1W ±6.41% Surface Mount Sub SMA | |
| Zener Diode 130V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 130V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 132.5V 1W ±6.41% Surface Mount Sub SMA | |
| Zener Diode 13V 1W ±5% Surface Mount SOD-123W | |
| Zener Diode 13V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 150V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 15V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 160V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 16V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 180V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 18V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 200V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 20V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 22V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 24V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 27V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 3.9V 800mW ±2% Surface Mount DO-219AB (SMF) | |
| Zener Diode 3.9V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 30V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 33V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 36V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 39V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 43V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 47V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 5.6V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 51V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 56V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 6.8V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 62V 800mW ±6.45% Surface Mount Sub SMA | |
| Zener Diode 62V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 68V 800mW ±5.88% Surface Mount Sub SMA | |
| Zener Diode 68V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 7.5V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 75V 800mW ±6% Surface Mount Sub SMA | |
| Zener Diode 75V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 82V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 9.1V 800mW Surface Mount DO-219AB (SMF) | |
| Zener Diode 91V 800mW Surface Mount DO-219AB (SMF) |
| << Prev | Next >> |