Diode Standard 125V 500mA Through Hole DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 125V V(RRM), Silicon, DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 125V V(RRM), Silicon, DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022260-BAY73
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 5nA @ 100V
Capacitance @ Vr, F: 8pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Small Signal Switching Diodes 125V 500mA Product overview: BAY73 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 500mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAY73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 125V 500MA DO35
SMALL SIGNAL DIODE 125V 500mA DO-35; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | BAY73FS-ND | BAY73 | 1022260-BAY73 | 2085-BAY73 | BAY73 | 18C5767 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAY73 | 125V 500mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 125V 500Ma Do-35; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Package | AXIAL1-B/S | Bulk | ||||
| Life Cycle Stage | Active | Active | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |