DIODES Incorporated Diode Arrays BAV99WQ-7-F

Description
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-BAV99WQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 31-BAV99WQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 31-BAV99WQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV99WQ-7-F
75V 150MA Diode and Rectifier 286-BAV99WQ-7-F
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WQ-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99WQ-7-F - 844070-BAV99WQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99WQ-7-F
844070-BAV99WQ-7-F
Diodes, Rectifiers - Arrays - BAV99WQ-7-F 844070-BAV99WQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 844070-BAV99WQ-7-F Features: Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAV99 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-BAV99WQ-7-FCT, BAV99WQ-7-F-ND, 31-BAV99WQ-7-FTR, Q11514703, 31-BAV99WQ-7-FDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 844070-BAV99WQ-7-F
Features: Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV99
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-BAV99WQ-7-FCT, BAV99WQ-7-F-ND, 31-BAV99WQ-7-FTR, Q11514703, 31-BAV99WQ-7-FDKR

Buy Now Datasheet
Diode Arrays - BAV99WQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99WQ-7-F
Diode Arrays BAV99WQ-7-F
DIODE ARRAY GP 75V 150MA SOT323

DIODE ARRAY GP 75V 150MA SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99WQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99WQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV99WQ-7-F
DIODE ARRAY GP 75V 150MA SOT323

DIODE ARRAY GP 75V 150MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 31-BAV99WQ-7-FCT-ND 286-BAV99WQ-7-F 844070-BAV99WQ-7-F BAV99WQ-7-F BAV99WQ-7-F
Product Name Diode Arrays 75V 150MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99WQ-7-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS
Diode Type Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323
Unlock Full Specs
to access all available technical data