Manufacturer: Vishay
Win Source Part Number: 200355-BAY135-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Current - Reverse Leakage @ Vr: 3nA @ 60V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Standard 125V 200mA Through Hole DO-35 (DO-204AH)
DIODE GEN PURP 125V 200MA DO35 Product overview: BAY135-TAP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAY135-TAP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 125V 200MA DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 200355-BAY135-TAP | BAY135-TAP-ND | 280-BAY135-TAP | BAY135-TAP |
| Product Name | Diodes, Rectifiers - Single - BAY135-TAP | Single Diodes | 125V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 125 volts | |||
| IR | 3.00E-6 mA |