Micro Commercial Components Corp. 75V 150MA Diode and Rectifier BAV99WT-TP

Description
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 286-BAV99WT-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV99WT-TP
75V 150MA Diode and Rectifier 286-BAV99WT-TP
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV99WT-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99WT-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99WTTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WTTPMSDKR-ND
Diode Arrays BAV99WTTPMSDKR-ND
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAV99WTTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WTTPMSTR-ND
Diode Arrays BAV99WTTPMSTR-ND
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAV99WTTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99WTTPMSCT-ND
Diode Arrays BAV99WTTPMSCT-ND
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99WT-TP - 802747-BAV99WT-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99WT-TP
802747-BAV99WT-TP
Diodes, Rectifiers - Arrays - BAV99WT-TP 802747-BAV99WT-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 802747-BAV99WT-TP Packaging: Reel Mounting Style: SMD Diode Type: Standard Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA Supplier Device Package: SOT-323 Manufacturer Package: SC-70, SOT-323 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 2.5μA at 75V Part Number Series: BAV99WT

Manufacturer: Micro Commercial Co
Win Source Part Number: 802747-BAV99WT-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 75V
Part Number Series: BAV99WT

Buy Now
Diodes >> Switching Diode - BAV99WT-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99WT-TP
Diodes >> Switching Diode BAV99WT-TP
75V 200mW Dual 1.25V@150mA 4ns 150mA SOT-323-3 Switching Diode ROHS

75V 200mW Dual 1.25V@150mA 4ns 150mA SOT-323-3 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99WT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99WT-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAV99WT-TP
DIODE ARRAY GP 75V 150MA SOT323

DIODE ARRAY GP 75V 150MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-BAV99WT-TP BAV99WTTPMSDKR-ND 802747-BAV99WT-TP BAV99WT-TP BAV99WT-TP
Product Name 75V 150MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV99WT-TP Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data