DIODE ARRAY GP 75V 150MA SOT-363
DIODE ARRAY GP 75V 150MA SOT-363
Diode Array 2 Pair Common Anode Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 75V 150MA SOT363
DIODE GEN PURP 75V 150MA SOT-363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 31-BAW56DWQ-7-FCT-ND | BAW56DWQ-7-F | BAW56DWQ-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Anode | ||
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Life Cycle Stage | Active |