NXP Semiconductors 32V Diode and Rectifier BB187,115

Description
DIODE VHF VAR CAP 32V SOD523 Product overview: BB187,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB187,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VHF VAR CAP 32V SOD523 Product overview: BB187,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB187,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V Diode and Rectifier
282-BB187,115
32V Diode and Rectifier 282-BB187,115
DIODE VHF VAR CAP 32V SOD523 Product overview: BB187,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB187,115 can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD523 Product overview: BB187,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB187,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1048325-BB187,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1048325-BB187,115
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1048325-BB187,115
Win Source Part Number: 1048325-BB187,115 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.92pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 32 V Capacitance Ratio: 11 Capacitance Ratio Condition: C2/C25 Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BA891,115; BA277,115; MBR140ESFT1G; SBR3A40SAF-13; BAT18,215; SDM05U40CSP-7BB18711 5; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: BB187115,2156-BB1871 15-NXTR,NXPNXPBB187, 115,934055720115,954 -BB187115,568-1950-6 ,568-1950-2,568-1950 -1,BB187 T/R Base Product Number: BB18 Product Status: Obsolete

Win Source Part Number: 1048325-BB187,115
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.92pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 11
Capacitance Ratio Condition: C2/C25
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BA891,115; BA277,115; MBR140ESFT1G; SBR3A40SAF-13; BAT18,215; SDM05U40CSP-7BB187115;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: BB187115,2156-BB187115-NXTR,NXPNXPBB187,115,934055720115,954-BB187115,568-1950-6,568-1950-2,568-1950-1,BB187 T/R
Base Product Number: BB18
Product Status: Obsolete

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 568-1950-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-1950-2-ND
Variable Capacitance (Varicaps, Varactors) 568-1950-2-ND
Varactors Single 32V Surface Mount SOD-523

Varactors Single 32V Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB187,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB187,115
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB187,115
DIODE VHF VAR CAP 32V SOD523

DIODE VHF VAR CAP 32V SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-BB187,115 1048325-BB187,115 568-1950-2-ND BB187,115
Product Name 32V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data