100 V Dual Common Cathode Switching Diode
Dual Common Cathode Switching Diode, 100V, 200mA, SOT-416 Product overview: BAV70TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70TT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 079523-BAV70TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 100V 200MA SC75
DIODE ARRAY GP 100V 200MA SC75
SWITCHING DIODE COMMON CATHODE 0.2A SC-75, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | BAV70TT1G | 8009550 | 286-BAV70TT1G | BAV70TT1GOSCT-ND | 079523-BAV70TT1G | BAV70TT1G | BAV70TT1G | 88H4557 |
| Product Name | Schottky Diodes & Rectifiers | Dual 100V 200mA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAV70TT1G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode Common Cathode 0.2A Sc-75, Full Reel; Diode Configuration Onsemi | |
| Diode Applications | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT416; Sot-416 (sc-75) | Tape and Reel | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | SOT416 | ||
| IO | 0.2000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |