Manufacturer: ON Semiconductor
Win Source Part Number: 713675-BAV99RWT1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: BAV99RW
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 70V
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Dual Series Switching Diode, 100V, 215mA, SOT-323 Product overview: BAV99RWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99RWT1G can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 0.215A, 70V V(RRM), Silicon
DIODE ARRAY GP 100V 215MA SC70-3
DIODE, SWITCHING, 70V, SC-70; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:715mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Diode Case Style:SC-70RoHS Compliant: Yes
DIODE ARRAY GP 100V 215MA SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 713675-BAV99RWT1G | BAV99RWT1GOSTR-ND | 286-BAV99RWT1G | BAV99RWT1G | BAV99RWT1G | 45J0565 | BAV99RWT1G |
| Product Name | Diodes, Rectifiers - Arrays - BAV99RWT1G | Diode Arrays | Dual 100V 215mA Diode and Rectifier | Diode Arrays | Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1 volts | 1.25 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0025 mA | 0.0025 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |