Diode Array 1 Pair Series Connection Standard 75V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 75V 215MA SOT23-3
DIODE ARRAY GP 75V 215MA SOT23-3
| DigiKey | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 5245-BAV99TR-ND |
| Product Name | Diode Arrays |
| Tj | -55 to 150 C (-67 to 302 F) |