Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer: Diodes Incorporated
Win Source Part Number: 744721-BAV99BRVA-7
Manufacturer Homepage: www.diodes.com
Reference case: SOT-563
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 75V 215MA SOT563 Product overview: BAV99BRVA-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99BRVA-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 75V 215MA SOT563
DIODE ARRAY GP 75V 215MA SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | BAV99BRVA-7DITR-ND | 744721-BAV99BRVA-7 | 286-BAV99BRVA-7 | BAV99BRVA-7 | BAV99BRVA-7 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAV99BRVA-7 | 75V 215MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active |