ROHM Semiconductor USA, LLC Diode Arrays BAW56HMT116

Description
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-BAW56HMT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAW56HMT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAW56HMT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1115673-BAW56HMT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1115673-BAW56HMT116
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1115673-BAW56HMT116
Win Source Part Number: 1115673-BAW56HMT116 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 215mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-BAW56HMT116DKR,8 46-BAW56HMT116TR,846 -BAW56HMT116CT Base Product Number: BAW56

Win Source Part Number: 1115673-BAW56HMT116
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-BAW56HMT116DKR,846-BAW56HMT116TR,846-BAW56HMT116CT
Base Product Number: BAW56

Buy Now Datasheet
80V 215MA Diode and Rectifier - 286-BAW56HMT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 215MA Diode and Rectifier
286-BAW56HMT116
80V 215MA Diode and Rectifier 286-BAW56HMT116
DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAW56HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56HMT116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAW56HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56HMT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Small Signal, 0.125A, 80V, Sot23; Diode Configuration Rohm - 81AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.125A, 80V, Sot23; Diode Configuration Rohm
81AC4449
Diode, Small Signal, 0.125A, 80V, Sot23; Diode Configuration Rohm 81AC4449
DIODE, SMALL SIGNAL, 0.125A, 80V, SOT23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):125mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.125A, 80V, SOT23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):125mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Switching Diode - BAW56HMT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Switching Diode
BAW56HMT116
Integrated Circuits (ICs) - Diodes - Switching Diode BAW56HMT116
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site
Diode Arrays - BAW56HMT116 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56HMT116
Diode Arrays BAW56HMT116
BAW56HM IS HIGH RELIABILITY AND

BAW56HM IS HIGH RELIABILITY AND

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Diodes Diodes
Product Number 846-BAW56HMT116CT-ND 1115673-BAW56HMT116 286-BAW56HMT116 81AC4449 BAW56HMT116 BAW56HMT116
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 80V 215MA Diode and Rectifier Diode, Small Signal, 0.125A, 80V, Sot23; Diode Configuration Rohm Integrated Circuits (ICs) - Diodes - Switching Diode Diode Arrays
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Diode Type Standard
VF 1.25 volts 1 volts 1.25 volts
Unlock Full Specs
to access all available technical data