onsemi Dual 100 V Diode and Rectifier BAV99RWT1

Description
100 V Switching Diode, dual, series (reverse), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAV99RWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99RWT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V Switching Diode, dual, series (reverse), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAV99RWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99RWT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100 V Diode and Rectifier
286-BAV99RWT1
Dual 100 V Diode and Rectifier 286-BAV99RWT1
100 V Switching Diode, dual, series (reverse), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAV99RWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99RWT1 can be used for catalog matching and distributor lookup.

100 V Switching Diode, dual, series (reverse), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: BAV99RWT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99RWT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99RWT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99RWT1OSTR-ND
Diode Arrays BAV99RWT1OSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99RWT1 - 813830-BAV99RWT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99RWT1
813830-BAV99RWT1
Diodes, Rectifiers - Arrays - BAV99RWT1 813830-BAV99RWT1
Manufacturer: ON Semiconductor Win Source Part Number: 813830-BAV99RWT1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 6ns Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 2.5μA at 70V Part Number Series: BAV99RW

Manufacturer: ON Semiconductor
Win Source Part Number: 813830-BAV99RWT1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 70V
Part Number Series: BAV99RW

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99RWT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99RWT1
Discrete Semiconductor Products - Diodes - Rectifiers BAV99RWT1
DIODE ARRAY GP 100V 215MA SC70-3

DIODE ARRAY GP 100V 215MA SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99RWT1 BAV99RWT1OSTR-ND 813830-BAV99RWT1 BAV99RWT1
Product Name Dual 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV99RWT1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT323; SC-70, SOT-323 SOT323
IO 0.2150 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data