Varactors Single 30V Surface Mount SOD-323
DIODE UHF VAR CAP 30V SOD323 Product overview: BB149A,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB149A,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 138278-BB149A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.225pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 10.9
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE UHF VAR CAP 30V SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 568-6037-2-ND | 282-BB149A,115 | 138278-BB149A,115 | BB149A,115 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB149A,115 | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 |
| CT | 2.23 pF | 2.23 pF | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |