Nexperia B.V. High-speed switching diode BAW56W-QF

Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAW56W-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAW56W-QF
High-speed switching diode BAW56W-QF
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 90 V
  • Very small SMD plastic packages
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAW56W-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-BAW56W-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 90V 150MA SOT-323

DIODE ARRAY GP 90V 150MA SOT-323

Buy Now Datasheet
Diode Arrays - 1727-BAW56W-QFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 90V 150MA SOT-323

DIODE ARRAY GP 90V 150MA SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAW56W-QF 1727-BAW56W-QFTR-ND
Product Name High-speed switching diode Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 150 mA
VR 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAW56S-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers