DIODES Incorporated Diode Arrays BAV99-7-F

Description
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-FDIDKR-ND
Diode Arrays BAV99-FDIDKR-ND
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-FDITR-ND
Diode Arrays BAV99-FDITR-ND
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-FDICT-ND
Diode Arrays BAV99-FDICT-ND
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
286-BAV99-7-F
75V 300MA SOT23 Diode and Rectifier 286-BAV99-7-F
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99-7-F - 011052-BAV99-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99-7-F
011052-BAV99-7-F
Diodes, Rectifiers - Arrays - BAV99-7-F 011052-BAV99-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011052-BAV99-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 300mA (DC) Family Name: BAV99 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NTE632; BAV99-VGS08; BAV99-V; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011052-BAV99-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: BAV99
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NTE632; BAV99-VGS08; BAV99-V;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Switching, Dual, 150Ma, 75V, Sot-23; Diode Configuration Diodes Inc. - 12T1412 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, Dual, 150Ma, 75V, Sot-23; Diode Configuration Diodes Inc.
12T1412
Diode, Switching, Dual, 150Ma, 75V, Sot-23; Diode Configuration Diodes Inc. 12T1412
DIODE, SWITCHING, DUAL, 150mA, 75V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, DUAL, 150mA, 75V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diodes >> Switching Diode - BAV99-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99-7-F
Diodes >> Switching Diode BAV99-7-F
75V 350mW Dual 1.25V@150mA 4ns 300mA SOT-23 Switching Diode ROHS

75V 350mW Dual 1.25V@150mA 4ns 300mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Diode Arrays - BAV99-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99-7-F
Diode Arrays BAV99-7-F
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-7-F
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Diodes Diode Arrays Rectifiers
Product Number BAV99-FDIDKR-ND 286-BAV99-7-F 011052-BAV99-7-F 12T1412 BAV99-7-F BAV99-7-F BAV99-7-F
Product Name Diode Arrays 75V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99-7-F Diode, Switching, Dual, 150Ma, 75V, Sot-23; Diode Configuration Diodes Inc. Diodes >> Switching Diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data