The BAV70WQ-7-F is a dual surface-mount switching diode designed for general-purpose applications, featuring a fast switching speed of up to 4 nanoseconds and low capacitance of 2.0 picofarads. It is housed in a compact SOT323 package, making it suitable for space-constrained designs. The diode supports a maximum reverse voltage of 75 volts and a forward continuous current of 300 milliamps. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and is manufactured in facilities certified to IATF 16949 standards. The device is RoHS compliant and free from halogens and antimony, aligning with environmental regulations. The operating temperature range is from -55°C to +150°C, ensuring reliability in various conditions.
DIODE ARRAY GP 75V 300MA SOT323 Product overview: BAV70WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70WQ-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325741-BAV70WQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 50 µA @ 75 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Supplier Device Package: SOT-323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: -BAV70WQ-7-FDITR,-BA
Base Product Number: BAV70
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 75V 300MA SOT323
DIODE ARRAY GP 75V 300MA SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-BAV70WQ-7-F | 1325741-BAV70WQ-7-F | BAV70WQ-7-FDICT-ND | BAV70WQ-7-F | BAV70WQ-7-F |
| Product Name | 75V 300MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -65 to 125 C (-85 to 257 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |