Micro Commercial Components Corp. Diode Arrays BAW56-TP

Description
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW56TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56TPMSDKR-ND
Diode Arrays BAW56TPMSDKR-ND
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56TPMSCT-ND
Diode Arrays BAW56TPMSCT-ND
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56TPMSTR-ND
Diode Arrays BAW56TPMSTR-ND
Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
75V 250MA SOT23 Diode and Rectifier - 286-BAW56-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA SOT23 Diode and Rectifier
286-BAW56-TP
75V 250MA SOT23 Diode and Rectifier 286-BAW56-TP
DIODE ARRAY GP 75V 250MA SOT23 Product overview: BAW56-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 250MA SOT23 Product overview: BAW56-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAW56-TP - 096290-BAW56-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56-TP
096290-BAW56-TP
Diodes, Rectifiers - Arrays - BAW56-TP 096290-BAW56-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 096290-BAW56-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 855mV @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 096290-BAW56-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 855mV @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAW56-TP
DIODE ARRAY GP 75V 250MA SOT23

DIODE ARRAY GP 75V 250MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAW56TPMSDKR-ND 286-BAW56-TP 096290-BAW56-TP BAW56-TP
Product Name Diode Arrays 75V 250MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAW56-TP Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SC-59; SOT23
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details