onsemi Diode Arrays BAV74

Description
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV74FSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV74FSTR-ND
Diode Arrays BAV74FSTR-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1990-BAV74CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1990-BAV74CT-ND
Diode Arrays 1990-BAV74CT-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V 200MA SOT23 Diode and Rectifier
286-BAV74
50V 200MA SOT23 Diode and Rectifier 286-BAV74
DIODE ARRAY GP 50V 200MA SOT23-3 Product overview: BAV74 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 50V 200MA SOT23-3 Product overview: BAV74 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 079528-BAV74 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079528-BAV74
Discrete Semiconductor Products 079528-BAV74
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079528-BAV74 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Family Name: BAV74 Alternative Parts (Cross-Reference): BAV74_D87Z; BAV74_NL; BAV74_ND87Z; BAV74_Q; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079528-BAV74
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAV74
Alternative Parts (Cross-Reference): BAV74_D87Z; BAV74_NL; BAV74_ND87Z; BAV74_Q;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAV74 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV74
Discrete Semiconductor Products - Diodes - Rectifiers BAV74
DIODE ARRAY GP 50V 200MA SOT23-3

DIODE ARRAY GP 50V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAV74FSTR-ND 286-BAV74 079528-BAV74 BAV74
Product Name Diode Arrays 50V 200MA SOT23 Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT23
Diode Type Standard
Unlock Full Specs
to access all available technical data