Manufacturer: Rohm Semiconductor
Win Source Part Number: 114613-BAW56T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 215mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SSD3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 70V 215MA SSD3 Product overview: BAW56T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56T116 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 70V 215mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 70V 215MA SSD3
DIODE ARRAY GP 70V 215MA SSD3
DIODE ARRAY GP 70V 215MA SSD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 114613-BAW56T116 | 286-BAW56T116 | BAW56T116TR-ND | 687-BAW56T116 | BAW56T116 | BAW56T116 |
| Product Name | Diodes, Rectifiers - Arrays - BAW56T116 | 70V 215MA Diode and Rectifier | Diode Arrays | DIODE ARRAY GP 70V 215MA SSD3 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | Standard | ||||
| Life Cycle Stage | Declining; Not For New Designs | Last Shipments; Last Time Buy | Removed | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 70 volts | 70 volts | 70 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |