Infineon Technologies AG Variable Capacitance (Varicaps, Varactors) BB56502VH7902XTSA1

Description
Varactors Single 30V Surface Mount PG-SC79-2
Request a Quote Datasheet
Description
Varactors Single 30V Surface Mount PG-SC79-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - BB56502VH7902XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB56502VH7902XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB56502VH7902XTSA1TR-ND
Varactors Single 30V Surface Mount PG-SC79-2

Varactors Single 30V Surface Mount PG-SC79-2

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB56502VH7902XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB56502VH7902XTSA1
30V 20MA Diode and Rectifier 282-BB56502VH7902XTSA1
DIODE VAR CAP 30V 20MA SC79 Product overview: BB56502VH7902XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB56502VH7902XTS A1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SC79 Product overview: BB56502VH7902XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB56502VH7902XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB56502VH7902XTSA1 - 099688-BB56502VH7902XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB56502VH7902XTSA1
099688-BB56502VH7902XTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB56502VH7902XTSA1 099688-BB56502VH7902XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 099688-BB56502VH7902 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.2pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 11 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099688-BB56502VH7902XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.2pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 11
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB56502VH7902XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB56502VH7902XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB56502VH7902XTSA1
DIODE VAR CAP 30V 20MA SC79

DIODE VAR CAP 30V 20MA SC79

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number BB56502VH7902XTSA1TR-ND 282-BB56502VH7902XTSA1 099688-BB56502VH7902XTSA1 BB56502VH7902XTSA1
Product Name Variable Capacitance (Varicaps, Varactors) 30V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB56502VH7902XTSA1 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) PG-SC79-2 PG-SC79-2
Unlock Full Specs
to access all available technical data