DIODES Incorporated Diode Arrays BAV99-13-F

Description
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-13-FDITR-ND
Diode Arrays BAV99-13-FDITR-ND
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99-13-FDICT-ND
Diode Arrays BAV99-13-FDICT-ND
Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
286-BAV99-13-F
75V 300MA SOT23 Diode and Rectifier 286-BAV99-13-F
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-13-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99-13-F - 1022242-BAV99-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99-13-F
1022242-BAV99-13-F
Diodes, Rectifiers - Arrays - BAV99-13-F 1022242-BAV99-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1022242-BAV99-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022242-BAV99-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Diode Arrays - BAV99-13-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99-13-F
Diode Arrays BAV99-13-F
DIODE ARRAY GP 75V 300MA SOT23

DIODE ARRAY GP 75V 300MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-13-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-13-F
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Supplier's Site
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. - 07AH3609 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
07AH3609
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. 07AH3609
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. - 07AH3610 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
07AH3610
Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc. 07AH3610
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number BAV99-13-FDIDKR-ND 286-BAV99-13-F 1022242-BAV99-13-F BAV99-13-F BAV99-13-F 07AH3609
Product Name Diode Arrays 75V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99-13-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 75V, 0.3A, Sot-23; Diode Configuration Diodes Inc.
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data