onsemi Diode Arrays BAV99LT1

Description
DIODE ARRAY GP 70V 215MA SOT23-3
Request a Quote Datasheet
Description
DIODE ARRAY GP 70V 215MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT1OSTR-ND
Diode Arrays BAV99LT1OSTR-ND
DIODE ARRAY GP 70V 215MA SOT23-3

DIODE ARRAY GP 70V 215MA SOT23-3

Buy Now Datasheet
Singapore, Singapore
Dual 100 V SOT-23 Diode and Rectifier
286-BAV99LT1
Dual 100 V SOT-23 Diode and Rectifier 286-BAV99LT1
100 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAV99LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT1 can be used for catalog matching and distributor lookup.

100 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAV99LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99LT1 - 818802-BAV99LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99LT1
818802-BAV99LT1
Diodes, Rectifiers - Arrays - BAV99LT1 818802-BAV99LT1
Manufacturer: ON Semiconductor Win Source Part Number: 818802-BAV99LT1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 818802-BAV99LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number BAV99LT1OSTR-ND 286-BAV99LT1 818802-BAV99LT1
Product Name Diode Arrays Dual 100 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99LT1
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details