DIODES Incorporated 75V 300MA SOT23 Diode and Rectifier BAV99Q-13-F

Description
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99Q-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
286-BAV99Q-13-F
75V 300MA SOT23 Diode and Rectifier 286-BAV99Q-13-F
DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99Q-13-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 300MA SOT23-3 Product overview: BAV99Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99Q-13-F - 231803-BAV99Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99Q-13-F
231803-BAV99Q-13-F
Diodes, Rectifiers - Arrays - BAV99Q-13-F 231803-BAV99Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 231803-BAV99Q-13-F Family Name: BAV99 Alternative Parts (Cross-Reference): BAV99-13; BAV99-13-F; BAV99-F; BAV99-7-F; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 231803-BAV99Q-13-F
Family Name: BAV99
Alternative Parts (Cross-Reference): BAV99-13; BAV99-13-F; BAV99-F; BAV99-7-F;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - 31-BAV99Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV99Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV99Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 300MA SOT23-3

DIODE ARRAY GP 75V 300MA SOT23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Switching Diode - BAV99Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Switching Diode
BAV99Q-13-F
Integrated Circuits (ICs) - Diodes - Switching Diode BAV99Q-13-F
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site
Diode Arrays - BAV99Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99Q-13-F
Diode Arrays BAV99Q-13-F
SWITCHING DIODE SOT23 T&R 10K

SWITCHING DIODE SOT23 T&R 10K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Diodes
Product Number 286-BAV99Q-13-F 231803-BAV99Q-13-F 31-BAV99Q-13-FTR-ND BAV99Q-13-F BAV99Q-13-F
Product Name 75V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99Q-13-F Diode Arrays Integrated Circuits (ICs) - Diodes - Switching Diode Diode Arrays
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data