Infineon Technologies AG 28V 20MA Diode and Rectifier BB439E6327HTSA1

Description
DIODE RF SGL 28V 20MA SOD323-2 Product overview: BB439E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 28V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB439E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RF SGL 28V 20MA SOD323-2 Product overview: BB439E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 28V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB439E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 20MA Diode and Rectifier - 282-BB439E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 20MA Diode and Rectifier
282-BB439E6327HTSA1
28V 20MA Diode and Rectifier 282-BB439E6327HTSA1
DIODE RF SGL 28V 20MA SOD323-2 Product overview: BB439E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 28V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB439E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE RF SGL 28V 20MA SOD323-2 Product overview: BB439E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 28V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB439E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BB439E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB439E6327HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB439E6327HTSA1TR-ND
Varactors Single 28V Surface Mount PG-SOD323-2

Varactors Single 28V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB439E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB439E6327HTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) BB439E6327HTSA1CT-ND
Varactors Single 28V Surface Mount PG-SOD323-2

Varactors Single 28V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB439E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB439E6327HTSA1DKR-ND
Variable Capacitance (Varicaps, Varactors) BB439E6327HTSA1DKR-ND
Varactors Single 28V Surface Mount PG-SOD323-2

Varactors Single 28V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB439E6327HTSA1 - 101442-BB439E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB439E6327HTSA1
101442-BB439E6327HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB439E6327HTSA1 101442-BB439E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 101442-BB439E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 6pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 28V Capacitance Ratio: 8 Capacitance Ratio Condition: C2/C25 Q @ Vr, F: 600 @ 25V, 200MHz Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101442-BB439E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 28V
Capacitance Ratio: 8
Capacitance Ratio Condition: C2/C25
Q @ Vr, F: 600 @ 25V, 200MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
BB439E6327HTSA1
Varactor Diodes BB439E6327HTSA1
Varactor Diodes VAR CAP SINGLE 30V 31.5PF

Varactor Diodes VAR CAP SINGLE 30V 31.5PF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB439E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB439E6327HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB439E6327HTSA1
DIODE RF SGL 28V 20MA SOD323-2

DIODE RF SGL 28V 20MA SOD323-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-BB439E6327HTSA1 BB439E6327HTSA1TR-ND 101442-BB439E6327HTSA1 BB439E6327HTSA1 BB439E6327HTSA1
Product Name 28V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BB439E6327HTSA1 Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 PG-SOD323-2 SOD-323; SOD-323-2 PG-SOD323-3D
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data