Diode Array 1 Pair Common Anode Standard 85V 215mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 85V 215mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 85V 215mA (DC) Surface Mount SOT-523
DIODE ARRAY GP 85V 215MA SOT523
SWITCHING STANDARD DIODE SOT523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | BAW156TQ-7-FDITR-ND | BAW156TQ-7-F | BAW156TQ-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Anode | ||
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | SOT523; SOT-523 | SOT523 | |
| Life Cycle Stage | Active |