NXP Semiconductors Variable Capacitance (Varicaps, Varactors) BB171X

Description
Varactors Single 32V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 32V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 568-11992-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-11992-2-ND
Variable Capacitance (Varicaps, Varactors) 568-11992-2-ND
Varactors Single 32V Surface Mount SOD-323

Varactors Single 32V Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1115378-BB171X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1115378-BB171X
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1115378-BB171X
Win Source Part Number: 1115378-BB171X Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.89pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 32 V Capacitance Ratio: 22 Capacitance Ratio Condition: C1/C28 Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 568-11992-1,NXPNXPBB 171X,568-11992-2,934 067721115,568-11992- 6,568-12184-2-ND,BB1 71X-ND,2156-BB171X Base Product Number: BB17 Product Status: Obsolete

Win Source Part Number: 1115378-BB171X
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.89pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 22
Capacitance Ratio Condition: C1/C28
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 568-11992-1,NXPNXPBB171X,568-11992-2,934067721115,568-11992-6,568-12184-2-ND,BB171X-ND,2156-BB171X
Base Product Number: BB17
Product Status: Obsolete

Buy Now Datasheet
32V Diode and Rectifier - 282-BB171X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-BB171X
32V Diode and Rectifier 282-BB171X
DIODE VHF VAR CAP 32V SOD323 Product overview: BB171X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB171X can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD323 Product overview: BB171X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB171X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BB171X - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB171X
Variable Capacitance (Varicaps, Varactors) BB171X
DIODE VHF VAR CAP 32V SOD323

DIODE VHF VAR CAP 32V SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB171X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB171X
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB171X
DIODE VHF VAR CAP 32V SOD323

DIODE VHF VAR CAP 32V SOD323

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
BB171X
Varactor Diodes BB171X
Varactor Diodes VHF variable capacitance diode

Varactor Diodes VHF variable capacitance diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Varactor Diodes Varactor Diodes Rectifiers Diodes Varactor Diodes Varactor Diodes
Product Number 568-11992-2-ND 1115378-BB171X 282-BB171X BB171X BB171X BB171X
Product Name Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 32V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varactor Diodes
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2
CT 2.89 pF 2.89 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data