PANJIT SemiConductor 0.15A 100V Diode and Rectifier BAV99_R1_00001

Description
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV99_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV99_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15A 100V Diode and Rectifier
286-BAV99_R1_00001
0.15A 100V Diode and Rectifier 286-BAV99_R1_00001
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV99_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV99_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 3757-BAV99_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAV99_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAV99_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99_R1_00001 - 863527-BAV99_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99_R1_00001
863527-BAV99_R1_00001
Diodes, Rectifiers - Arrays - BAV99_R1_00001 863527-BAV99_R1_00001
Manufacturer: Panjit Win Source Part Number: 863527-BAV99_R1_0000 1 Features: Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAV99_R1_00001C T, 3757-BAV99_R1_00001D KR, 3757-BAV99_R1_00001T R

Manufacturer: Panjit
Win Source Part Number: 863527-BAV99_R1_00001
Features: Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAV99_R1_00001CT, 3757-BAV99_R1_00001DKR, 3757-BAV99_R1_00001TR

Buy Now
Diode Arrays - BAV99_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99_R1_00001
Diode Arrays BAV99_R1_00001
SOT-23, SWITCHING

SOT-23, SWITCHING

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAV99_R1_00001
DIODE ARRAY GP 75V 150MA SOT23

DIODE ARRAY GP 75V 150MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-BAV99_R1_00001 3757-BAV99_R1_00001CT-ND 863527-BAV99_R1_00001 BAV99_R1_00001 BAV99_R1_00001
Product Name 0.15A 100V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV99_R1_00001 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data