NXP Semiconductors 32V Diode and Rectifier BB152,115

Description
DIODE VHF VAR CAP 32V SOD323 Product overview: BB152,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VHF VAR CAP 32V SOD323 Product overview: BB152,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Diode and Rectifier - 282-BB152,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-BB152,115
32V Diode and Rectifier 282-BB152,115
DIODE VHF VAR CAP 32V SOD323 Product overview: BB152,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152,115 can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD323 Product overview: BB152,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB152,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 568-6039-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-6039-2-ND
Variable Capacitance (Varicaps, Varactors) 568-6039-2-ND
Varactors Single 32V Surface Mount SOD-323

Varactors Single 32V Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1048322-BB152,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1048322-BB152,115
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1048322-BB152,115
Win Source Part Number: 1048322-BB152,115 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.89pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 32 V Capacitance Ratio: 22 Capacitance Ratio Condition: C1/C28 Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BB152,115BB152115; BB152@115; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: BB152 T/R,934042220115,568 -6039-1,568-6039-2,9 54-BB152115,BB152,11 5-ND,BB152 T/R-ND,568-6039-6 Base Product Number: BB15 Product Status: Obsolete

Win Source Part Number: 1048322-BB152,115
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.89pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 22
Capacitance Ratio Condition: C1/C28
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BB152,115BB152115; BB152@115;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: BB152 T/R,934042220115,568-6039-1,568-6039-2,954-BB152115,BB152,115-ND,BB152 T/R-ND,568-6039-6
Base Product Number: BB15
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB152,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB152,115
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB152,115
DIODE VHF VAR CAP 32V SOD323

DIODE VHF VAR CAP 32V SOD323

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB152,115 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB152,115
Variable Capacitance (Varicaps, Varactors) BB152,115
DIODE VHF VAR CAP 32V SOD323

DIODE VHF VAR CAP 32V SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 282-BB152,115 568-6039-2-ND 1048322-BB152,115 BB152,115 BB152,115
Product Name 32V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Schottky 30A 30V Diode and Rectifier - 286-32CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers