Dual Common Anode Rectifier Diode, 0.2A, 6ns, SOT-323 Product overview: BAW56WT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56WT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 813982-BAW56WT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 70V
Part Number Series: BAW56W
DIODE ARRAY GP 70V 200MA SC70-3
200 mA, 70 V Common Anode Switching Diode
DIODE ARRAY GP 70V 200MA SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-BAW56WT1 | 813982-BAW56WT1 | BAW56WT1OSTR-ND | BAW56WT1 | BAW56WT1 |
| Product Name | Dual 0.2A Diode and Rectifier | Diodes, Rectifiers - Arrays - BAW56WT1 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SC-70 | SOT323; SC-70, SOT-323 | SOT323 | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 70 volts |