DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV70W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70W-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011049-BAV70W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):300mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 75V 150MA SOT323
75V 200mW Dual Common Cathode 1.25V@150mA 4ns 150mA SOT-323-3 Switching Diode ROHS
DIODE ARRAY GP 75V 150MA SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-BAV70W-7-F | 011049-BAV70W-7-F | BAV70W-FDICT-ND | 07AH3607 | BAV70W-7-F | BAV70W-7-F | BAV70W-7-F |
| Product Name | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV70W-7-F | Diode Arrays | Diode, Small Signal, 75V, 0.3A, Sot-323; Diode Configuration Diodes Inc. | Diode Arrays | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active |