Varactors Single 30V Surface Mount SOD-523
Varactors Single 30V Surface Mount SOD-523
Manufacturer: NXP
Win Source Part Number: 231883-BB181,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.055pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 16
Capacitance Ratio Condition: C0.5/C28
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Power Management, Industrial
DIODE VHF VAR CAP 30V SOD523 Product overview: BB181,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB181,115 can be used for catalog matching and distributor lookup.
DIODE VHF VAR CAP 30V SOD523
DIODE VHF VAR CAP 30V SOD523
VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance:17pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARICAP DIODE, 17pF, SOD-523; Capacitance:17pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product Range:BB181 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes | Diodes |
| Product Number | 568-1948-1-ND | 231883-BB181,115 | 282-BB181,115 | BB181,115 | BB181,115 | 70R2164 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BB181,115 | 30V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diode, Full Reel; Capacitance Nxp |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | ||
| CT | 1.06 pF | 1.06 pF | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |