DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAW56DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56DW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800832-BAW56DW-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 2.5μA at 75V
Part Number Series: BAW56DW
Diode Array 2 Pair Common Anode Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 75V 150MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAW56DW-7 | 800832-BAW56DW-7 | BAW56DWDITR-ND | BAW56DW-7 |
| Product Name | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAW56DW-7 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts |