Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BB555H7912XTSA1 BB555H7912XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863558-BB555H7912XTS A1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Varactors Single 30 V Surface Mount SCD-80 Package: Reel - TR Package: SC-80 Mounting: Surface Mount Part Status: Obsolete Family Name: BB555 Categories: Discrete Semiconductor Products Case / Package: SCD-80 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BB 555 H7912, BB 555 H7912-ND, BB555H7912XTSA1TR, SP000745068
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863558-BB555H7912XTS A1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Varactors Single 30 V Surface Mount SCD-80 Package: Reel - TR Package: SC-80 Mounting: Surface Mount Part Status: Obsolete Family Name: BB555 Categories: Discrete Semiconductor Products Case / Package: SCD-80 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BB 555 H7912, BB 555 H7912-ND, BB555H7912XTSA1TR, SP000745068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB555H7912XTSA1 - 863558-BB555H7912XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB555H7912XTSA1
863558-BB555H7912XTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB555H7912XTSA1 863558-BB555H7912XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 863558-BB555H7912XTS A1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Varactors Single 30 V Surface Mount SCD-80 Package: Reel - TR Package: SC-80 Mounting: Surface Mount Part Status: Obsolete Family Name: BB555 Categories: Discrete Semiconductor Products Case / Package: SCD-80 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BB 555 H7912, BB 555 H7912-ND, BB555H7912XTSA1TR, SP000745068

Manufacturer: Infineon Technologies
Win Source Part Number: 863558-BB555H7912XTSA1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Varactors Single 30 V Surface Mount SCD-80
Package: Reel - TR
Package: SC-80
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB555
Categories: Discrete Semiconductor Products
Case / Package: SCD-80
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BB 555 H7912, BB 555 H7912-ND, BB555H7912XTSA1TR, SP000745068

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB555H7912XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB555H7912XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB555H7912XTSA1TR-ND
Varactors Single 30V Surface Mount SCD-80

Varactors Single 30V Surface Mount SCD-80

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB555H7912XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB555H7912XTSA1
30V 20MA Diode and Rectifier 282-BB555H7912XTSA1
DIODE VAR CAP 30V 20MA SCD80 Product overview: BB555H7912XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555H7912XTSA1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SCD80 Product overview: BB555H7912XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB555H7912XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB555H7912XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB555H7912XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB555H7912XTSA1
DIODE VAR CAP 30V 20MA SCD80

DIODE VAR CAP 30V 20MA SCD80

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB555H7912XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB555H7912XTSA1
Variable Capacitance (Varicaps, Varactors) BB555H7912XTSA1
DIODE VAR CAP 30V 20MA SCD80

DIODE VAR CAP 30V 20MA SCD80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number 863558-BB555H7912XTSA1 BB555H7912XTSA1TR-ND 282-BB555H7912XTSA1 BB555H7912XTSA1 BB555H7912XTSA1
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB555H7912XTSA1 Variable Capacitance (Varicaps, Varactors) 30V 20MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SCD-80 SC-80 Tape & Reel (TR) SCD-80
Unlock Full Specs
to access all available technical data