onsemi Diodes, Rectifiers - Arrays - BAW56LT1G BAW56LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011068-BAW56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAW56L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011068-BAW56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAW56L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAW56LT1G - 011068-BAW56LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56LT1G
011068-BAW56LT1G
Diodes, Rectifiers - Arrays - BAW56LT1G 011068-BAW56LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011068-BAW56LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAW56L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 011068-BAW56LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAW56L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SBAW56LT1G; SSV1BAW56LT1G; SBAW56LT3G;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
Dual 0.2A SOT-23 Diode and Rectifier
286-BAW56LT1G
Dual 0.2A SOT-23 Diode and Rectifier 286-BAW56LT1G
Small Signal Switching Diode 0.2A 6ns SOT-23 Dual Common Anode Product overview: BAW56LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT1G can be used for catalog matching and distributor lookup.

Small Signal Switching Diode 0.2A 6ns SOT-23 Dual Common Anode Product overview: BAW56LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAW56LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT1GOSTR-ND
Diode Arrays BAW56LT1GOSTR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT1GOSCT-ND
Diode Arrays BAW56LT1GOSCT-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT1GOSDKR-ND
Diode Arrays BAW56LT1GOSDKR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452692
Schottky Diodes & Rectifiers 5452692
Small signal diode,BAW56LT1 0.2A 70V

Small signal diode,BAW56LT1 0.2A 70V

Supplier's Site
 - BAW56LT1G - Rochester Electronics
Newburyport, MA, United States
70 V Dual Common Anode Switching Diode

70 V Dual Common Anode Switching Diode

Supplier's Site Datasheet
Diodes >> Switching Diode - BAW56LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAW56LT1G
Diodes >> Switching Diode BAW56LT1G
70V 300mW 1 Pair Common Anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

70V 300mW 1 Pair Common Anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4559 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4559
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4559
SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 81Y5853 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
81Y5853
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 81Y5853
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAW56LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56LT1G
Diode Arrays BAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAW56LT1G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes Diodes Diodes Diodes Diode Arrays Rectifiers
Product Number 011068-BAW56LT1G 286-BAW56LT1G BAW56LT1GOSTR-ND 5452692 BAW56LT1G BAW56LT1G 88H4559 81Y5853 BAW56LT1G BAW56LT1G
Product Name Diodes, Rectifiers - Arrays - BAW56LT1G Dual 0.2A SOT-23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diodes >> Switching Diode Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 70 volts 70 volts 70 volts 70 volts
IR 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data