DIODE ARRAY GP 50V 200MA SOT23-3 Product overview: BAW74 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW74 can be used for catalog matching and distributor lookup.
High Conductance Fast Diode
High Conductance Fast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079547-BAW74
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Array 1 Pair Common Anode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 50V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAW74 | BAW74 | 079547-BAW74 | BAW74TR-ND | BAW74 |
| Product Name | 50V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAW74 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed |