Diode Small Signal Switching 35V 0.15A 2-Pin DO-35 Ammo Product overview: BAW75-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW75-TAP can be used for catalog matching and distributor lookup.
Diode Standard 25V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 25V 300mA (DC) Through Hole DO-35 (DO-204AH)
DIODE GEN PURP 25V 300MA DO35
SWITCHING DIODE, 35V, 150mA, DO-35; Repetitive Peak Reverse Voltage:35V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Diode Case Style:DO-35; No. of Pins:2Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-BAW75-TAP | BAW75-TAPGICT-ND | BAW75-TAP | 32C9004 |
| Product Name | 35V 0.15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 35V, 150Ma, Do-35; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.3000 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | ||
| Life Cycle Stage | Active |