DIODES Incorporated Diode Arrays BAW101S-7

Description
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW101S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW101S-7DICT-ND
Diode Arrays BAW101S-7DICT-ND
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAW101S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW101S-7DIDKR-ND
Diode Arrays BAW101S-7DIDKR-ND
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAW101S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW101S-7DITR-ND
Diode Arrays BAW101S-7DITR-ND
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Singapore, Singapore
300V 250MA Diode and Rectifier
286-BAW101S-7
300V 250MA Diode and Rectifier 286-BAW101S-7
DIODE ARRAY GP 300V 250MA SOT363 Product overview: BAW101S-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101S-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 250MA SOT363 Product overview: BAW101S-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAW101S-7 - 011061-BAW101S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW101S-7
011061-BAW101S-7
Diodes, Rectifiers - Arrays - BAW101S-7 011061-BAW101S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 011061-BAW101S-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 150nA @ 250V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011061-BAW101S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW101S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW101S-7
Discrete Semiconductor Products - Diodes - Rectifiers BAW101S-7
DIODE ARRAY GP 300V 250MA SOT363

DIODE ARRAY GP 300V 250MA SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAW101S-7DICT-ND 286-BAW101S-7 011061-BAW101S-7 BAW101S-7
Product Name Diode Arrays 300V 250MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAW101S-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data