Vishay Precision Group Diode Arrays BAW56-E3-08

Description
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW56-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-E3-08CT-ND
Diode Arrays BAW56-E3-08CT-ND
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-E3-08TR-ND
Diode Arrays BAW56-E3-08TR-ND
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-E3-08DKR-ND
Diode Arrays BAW56-E3-08DKR-ND
Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAW56-E3-08 - 104864-BAW56-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56-E3-08
104864-BAW56-E3-08
Diodes, Rectifiers - Arrays - BAW56-E3-08 104864-BAW56-E3-08
Manufacturer: Vishay Win Source Part Number: 104864-BAW56-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 104864-BAW56-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Safety

Buy Now Datasheet
0.25A 70V Diode and Rectifier - 280-BAW56-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 70V Diode and Rectifier
280-BAW56-E3-08
0.25A 70V Diode and Rectifier 280-BAW56-E3-08
Rectifier Diode, 2 Element, 0.25A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAW56-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW56-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.25A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAW56-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW56-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7003876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003876
Switching Diodes 7003876
Diode Switching 70V 0.25A SOT23

Diode Switching 70V 0.25A SOT23

Supplier's Site
Switching Diodes - 7003876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7003876P
Switching Diodes 7003876P
Diode Switching 70V 0.25A SOT23

Diode Switching 70V 0.25A SOT23

Supplier's Site
Switching Diodes - 1652878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1652878
Switching Diodes 1652878
Diode Switching 70V 0.25A SOT23

Diode Switching 70V 0.25A SOT23

Supplier's Site
Diode Arrays - BAW56-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56-E3-08
Diode Arrays BAW56-E3-08
DIODE ARRAY GP 70V 250MA SOT23

DIODE ARRAY GP 70V 250MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAW56-E3-08
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Diode Arrays Diode Arrays Rectifiers
Product Number BAW56-E3-08CT-ND 104864-BAW56-E3-08 280-BAW56-E3-08 7003876 7003876P BAW56-E3-08 BAW56-E3-08
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAW56-E3-08 0.25A 70V Diode and Rectifier Switching Diodes Switching Diodes Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode Common Anode Common Anode
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data