Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-74, SOT-457
General Purpose High Speed Switching Diode
DIODE ARRAY GP 80V 100MA SC74-6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | BAV70UE6359HTMA1-ND | BAV70UE6359HTMA1 | BAV70UE6359HTMA1 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||
| Tj | 150 C (302 F) | ||
| Package | SC-74; SOT457; SC-74, SOT-457 | SC-74 |