DIODE ARRAY GP 50V 200MA SOT23-3
50 V Dual Common Cathode Switching Diode
50 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAV74LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 818799-BAV74LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 50V 200MA SOT23-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAV74LT1OSTR-ND | BAV74LT1 | 286-BAV74LT1 | 818799-BAV74LT1 | BAV74LT1 |
| Product Name | Diode Arrays | Dual 50 V SOT-23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV74LT1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Cut Tape | SC-59; SOT23 | ||
| Diode Applications | Switching |