DIODES Incorporated 85V 140MA SOT23 Diode and Rectifier BAW156-7-F

Description
DIODE ARRAY GP 85V 140MA SOT23-3 Product overview: BAW156-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 85V 140MA SOT23-3 Product overview: BAW156-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85V 140MA SOT23 Diode and Rectifier
286-BAW156-7-F
85V 140MA SOT23 Diode and Rectifier 286-BAW156-7-F
DIODE ARRAY GP 85V 140MA SOT23-3 Product overview: BAW156-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 85V 140MA SOT23-3 Product overview: BAW156-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW156-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAW156-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW156-7FDITR-ND
Diode Arrays BAW156-7FDITR-ND
Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW156-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW156-7FDICT-ND
Diode Arrays BAW156-7FDICT-ND
Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW156-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW156-7FDIDKR-ND
Diode Arrays BAW156-7FDIDKR-ND
Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 85V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAW156-7-F - 011063-BAW156-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW156-7-F
011063-BAW156-7-F
Diodes, Rectifiers - Arrays - BAW156-7-F 011063-BAW156-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011063-BAW156-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 140mA (DC) Family Name: BAW156 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAW 56 E6419; BAW 56 B5000; BAW56B5003XT; BAW 56 E6327XT; Introduction Date: November 11, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011063-BAW156-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 140mA (DC)
Family Name: BAW156
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAW 56 E6419; BAW 56 B5000; BAW56B5003XT; BAW 56 E6327XT;
Introduction Date: November 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW156-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW156-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAW156-7-F
DIODE ARRAY GP 85V 140MA SOT23-3

DIODE ARRAY GP 85V 140MA SOT23-3

Supplier's Site
Diode Arrays - BAW156-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW156-7-F
Diode Arrays BAW156-7-F
DIODE ARRAY GP 85V 140MA SOT23-3

DIODE ARRAY GP 85V 140MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number 286-BAW156-7-F BAW156-7FDITR-ND 011063-BAW156-7-F BAW156-7-F BAW156-7-F
Product Name 85V 140MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAW156-7-F Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Anode Common Anode
Diode Type Standard
Unlock Full Specs
to access all available technical data